Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-2, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M10-2SA

Description
M805 2C 2#16 SKT RECP THRD
Request a Quote Datasheet
Description
M805 2C 2#16 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M10-2SA - PEI-Genesis
Philadelphia, PA, United States
M805 2C 2#16 SKT RECP THRD

M805 2C 2#16 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 10-2, 10 Position, Cable; Product Range Amphenol Aerospace - 28X6691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-2, 10 Position, Cable; Product Range Amphenol Aerospace
28X6691
Circular Connector, Receptacle, 10-2, 10 Position, Cable; Product Range Amphenol Aerospace 28X6691
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M10-2SA 28X6691
Product Name Circular Connector, Receptacle, 10-2, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details