The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and robust interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating quick assembly and disassembly. It accommodates 12 contacts and is suitable for crimp socket configurations. The connector is constructed from aluminum alloy or stainless steel, providing durability in harsh environments. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it ideal for aerospace and military applications. The environmental rating of IP67 ensures protection against dust and water ingress when mated or with a protection cap. Operating temperature ranges from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. The connector supports up to 500 mating cycles, ensuring longevity in demanding applications. The materials used include gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators, contributing to its reliability and performance. Engineers seeking a lightweight, high-performance connector for their projects may find the 2M805 series suitable for their needs.
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X6448 |
| Product Name | Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |