Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02MT12-26PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace - 46X8718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
46X8718
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 46X8718
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8718
Product Name Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
7.5A 250V Electronic Connector - 436-1-206455-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
4 suppliers
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details