Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07NF15-37PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace - 46X8243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
46X8243
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 46X8243
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8243
Product Name Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data