Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07MT18-5SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace - 82X5859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
82X5859
Circular Connector, Receptacle, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace 82X5859
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5859
Product Name Circular Connector, Receptacle, 18-5, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2359422-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Turret Connectors - 36-11312-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details