The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining ease of use. It supports up to 20 contacts with crimp pin configurations, making it suitable for various cable applications. The connector is built to meet stringent environmental standards, offering excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The receptacle is also waterproof when mated or equipped with a protection cap, achieving an IP67 rating. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, the 2M805 is designed for longevity and reliability. It is RoHS compliant, ensuring it meets environmental regulations. This connector is ideal for engineers looking to modernize their systems without compromising on performance or ruggedness.
M805 20C 20#20HD PIN RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-003-02M15-220PA | 45X7848 |
| Product Name | Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |