Amphenol Aerospace Corporation Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 2M805-003-01MT23-130SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace - 45X7224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
45X7224
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 45X7224
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X7224
Product Name Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Standards - Type Surface Mount - A24001-002 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers