Amphenol Aerospace Corporation Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF8-6SC

Description
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace - 28X6520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace
28X6520
Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace 28X6520
CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-6, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6520
Product Name Circular Connector, Plug, 8-6, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data