Amphenol Aerospace Corporation Circular Connector, Plug, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16NF19-85SB

Description
M805 85C 85#23 SKT PLUG THRD
Request a Quote Datasheet
Description
M805 85C 85#23 SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16NF19-85SB - PEI-Genesis
Philadelphia, PA, United States
M805 85C 85#23 SKT PLUG THRD

M805 85C 85#23 SKT PLUG THRD

Buy Now
Circular Connector, Plug, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace - 28X6503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace
28X6503
Circular Connector, Plug, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace 28X6503
CIRCULAR CONNECTOR, PLUG, 19-85, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-85, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16NF19-85SB 28X6503
Product Name Circular Connector, Plug, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details