Amphenol Aerospace Corporation Circular Connector, Plug, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16MT11-19SD

Description
CIRCULAR CONNECTOR, PLUG, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector, Plug, 11-19, is designed for applications requiring a robust and compact interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It supports up to 19 contacts with crimp socket contact types, making it suitable for various cable configurations. The connector is constructed from aluminum alloy or stainless steel, providing durability in harsh environments. It offers excellent EMI shielding and superior vibration resistance, with an environmental rating of IP67 when mated or with a protection cap. The operating temperature range is from -65°C to +150°C, making it versatile for different applications. With a minimum insulation resistance of 5,000 megaohms and a durability rating of 500 mating cycles, this connector is built to withstand demanding conditions. The gold-plated contacts ensure reliable electrical performance. This product is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector, Plug, 11-19, is designed for applications requiring a robust and compact interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It supports up to 19 contacts with crimp socket contact types, making it suitable for various cable configurations. The connector is constructed from aluminum alloy or stainless steel, providing durability in harsh environments. It offers excellent EMI shielding and superior vibration resistance, with an environmental rating of IP67 when mated or with a protection cap. The operating temperature range is from -65°C to +150°C, making it versatile for different applications. With a minimum insulation resistance of 5,000 megaohms and a durability rating of 500 mating cycles, this connector is built to withstand demanding conditions. The gold-plated contacts ensure reliable electrical performance. This product is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace - 28X6349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace
28X6349
Circular Connector, Plug, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace 28X6349
CIRCULAR CONNECTOR, PLUG, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-19, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6349
Product Name Circular Connector, Plug, 11-19, 11 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details