Amphenol Aerospace Corporation Circular Connector, Plug, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M8-6PC

Description
M805 6C 6#23 PIN PLUG THRD
Request a Quote Datasheet
Description
M805 6C 6#23 PIN PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M8-6PC - PEI-Genesis
Philadelphia, PA, United States
M805 6C 6#23 PIN PLUG THRD

M805 6C 6#23 PIN PLUG THRD

Buy Now
Circular Connector, Plug, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace - 45X7031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace
45X7031
Circular Connector, Plug, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace 45X7031
CIRCULAR CONNECTOR, PLUG, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M8-6PC 45X7031
Product Name Circular Connector, Plug, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Contacts - 1508-097-0004-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Shenzhen QH Industrial Co., Ltd
View Details