Amphenol Aerospace Corporation Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-002-16M8-23SB

Description
M805 3C 3#20HD SKT PLUG THRD
Request a Quote Datasheet
Description
M805 3C 3#20HD SKT PLUG THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-002-16M8-23SB - PEI-Genesis
Philadelphia, PA, United States
M805 3C 3#20HD SKT PLUG THRD

M805 3C 3#20HD SKT PLUG THRD

Buy Now
Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace - 28X6447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace
28X6447
Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace 28X6447
CIRCULAR CONNECTOR, PLUG, 8-23, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-23, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-002-16M8-23SB 28X6447
Product Name Circular Connector, Plug, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details