Amphenol Aerospace Corporation Circular Connector, Plug, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16ZNU15-37PC

Description
CIRCULAR CONNECTOR, PLUG, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace - 45X6874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
45X6874
Circular Connector, Plug, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 45X6874
CIRCULAR CONNECTOR, PLUG, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6874
Product Name Circular Connector, Plug, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - 1124-EDT.0M.305.XLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details