The Amphenol Aerospace 2M805 Circular Connector, Plug, 19-85, is designed for applications requiring a robust and compact interconnect solution. This connector features 85 positions with crimp pin contacts and utilizes a tri-start threaded coupling for secure mating. It is constructed from aluminum alloy or stainless steel, ensuring durability in harsh environments. The connector offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap, meeting IP67 standards. It operates effectively across a temperature range of -65°C to +150°C and supports a minimum insulation resistance of 5,000 megaohms. The 2M805 series connectors are significantly smaller and lighter than traditional MIL-DTL-38999 connectors, making them suitable for modern applications that prioritize space and weight efficiency.
CIRCULAR CONNECTOR, PLUG, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 45X6823 |
| Product Name | Circular Connector, Plug, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |