Amphenol Aerospace Corporation Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16NF11-4SC

Description
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 45X6567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
45X6567
Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 45X6567
CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-4RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45X6567
Product Name Circular Connector, Plug, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details