Amphenol Aerospace Corporation Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M805-001-16M8-7SB

Description
M805 7C 7#23 SKT PLUG OM
Request a Quote Datasheet
Description
M805 7C 7#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-001-16M8-7SB - PEI-Genesis
Philadelphia, PA, United States
M805 7C 7#23 SKT PLUG OM

M805 7C 7#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace - 19X6641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
19X6641
Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 19X6641
CIRCULAR CONNECTOR, PLUG, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:8-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-001-16M8-7SB 19X6641
Product Name Circular Connector, Plug, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products