Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01MT9-4PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 44X5956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
44X5956
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 44X5956
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5956
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8829B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details