Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-004-01MT14-55PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 44X5902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
44X5902
Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 44X5902
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5902
Product Name Circular Connector, Receptacle, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details