Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-004-00ZNU9-4SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 82X4785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
82X4785
Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 82X4785
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X4785
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details