Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-004-00ZNU6-7PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 44X5824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
44X5824
Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 44X5824
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X5824
Product Name Circular Connector, Receptacle, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details