Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-003-01MT8-13SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 28X5804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
28X5804
Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 28X5804
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5804
Product Name Circular Connector, Receptacle, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Male connector/plug - 756-9209/060-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers