Amphenol Aerospace Corporation Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF14-5PB

Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:14-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:14-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace - 82X3582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
82X3582
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 82X3582
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:14-5 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:14-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3582
Product Name Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details