Amphenol Aerospace Corporation Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06M8-2SA

Description
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 8-2, 8 Position, Cable, part number 44X2033, is designed for applications requiring reliable electrical connections. It features a straight plug shell style with a push-pull coupling mechanism, ensuring secure engagement and disengagement. The connector accommodates two contacts, utilizing crimp socket contact types, which are suitable for various wire sizes. The insert arrangement is designated as 8-2, and the product is RoHS compliant, indicating it meets environmental standards. This connector is part of the 2M Series from Amphenol Aerospace, known for its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 8-2, 8 Position, Cable, part number 44X2033, is designed for applications requiring reliable electrical connections. It features a straight plug shell style with a push-pull coupling mechanism, ensuring secure engagement and disengagement. The connector accommodates two contacts, utilizing crimp socket contact types, which are suitable for various wire sizes. The insert arrangement is designated as 8-2, and the product is RoHS compliant, indicating it meets environmental standards. This connector is part of the 2M Series from Amphenol Aerospace, known for its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace - 44X2033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
44X2033
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 44X2033
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2033
Product Name Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug socket - MSSD-E - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details