Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06MT8-28PA

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-28 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace - 44X1668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
44X1668
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 44X1668
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-28 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1668
Product Name Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details