Amphenol Aerospace Corporation Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06MT6-6SD

Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 28X5227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
28X5227
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 28X5227
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5227
Product Name Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details