Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 10 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-004-07ZNU10-26PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 10 Position, Jam Nut; Product Range Amphenol Aerospace - 43X3992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 10 Position, Jam Nut; Product Range Amphenol Aerospace
43X3992
Circular Connector, Receptacle, 10-26, 10 Position, Jam Nut; Product Range Amphenol Aerospace 43X3992
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3992
Product Name Circular Connector, Receptacle, 10-26, 10 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Micro Plastic Circular Connectors - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details