Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-004-07MT9-4PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace - 43X3856 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
43X3856
Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace 43X3856
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3856
Product Name Circular Connector, Receptacle, 9-4, 9 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - SK9-016 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers