Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-55, 14 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-004-07MT14-55SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a jam nut receptacle designed for applications requiring a lightweight and compact solution. It features a 14-position configuration with crimp socket contacts, allowing for efficient connectivity. The connector utilizes a 1/4 turn bayonet coupling mechanism, enabling quick and secure mating with a durability rating of 1,000 mating cycles. Constructed from aluminum alloy or stainless steel, it is suitable for general-purpose connections but is not rated for immersion. The operating temperature range is from -65°C to +150°C, and it meets or exceeds environmental and performance requirements outlined in MIL-DTL-38999. This connector is RoHS compliant, making it a suitable choice for modern engineering projects that prioritize environmental standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M803 Circular Connector is a jam nut receptacle designed for applications requiring a lightweight and compact solution. It features a 14-position configuration with crimp socket contacts, allowing for efficient connectivity. The connector utilizes a 1/4 turn bayonet coupling mechanism, enabling quick and secure mating with a durability rating of 1,000 mating cycles. Constructed from aluminum alloy or stainless steel, it is suitable for general-purpose connections but is not rated for immersion. The operating temperature range is from -65°C to +150°C, and it meets or exceeds environmental and performance requirements outlined in MIL-DTL-38999. This connector is RoHS compliant, making it a suitable choice for modern engineering projects that prioritize environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-55, 14 Position, Jam Nut; Product Range Amphenol Aerospace - 82X3121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-55, 14 Position, Jam Nut; Product Range Amphenol Aerospace
82X3121
Circular Connector, Receptacle, 14-55, 14 Position, Jam Nut; Product Range Amphenol Aerospace 82X3121
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3121
Product Name Circular Connector, Receptacle, 14-55, 14 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details