Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-12, 14 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01M14-12PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-12, 14 Position, In Line; Product Range Amphenol Aerospace - 43X3275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-12, 14 Position, In Line; Product Range Amphenol Aerospace
43X3275
Circular Connector, Receptacle, 14-12, 14 Position, In Line; Product Range Amphenol Aerospace 43X3275
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3275
Product Name Circular Connector, Receptacle, 14-12, 14 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers