Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-003-07NF9-19SZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut from the Amphenol Aerospace 2M Series features a bayonet coupling style, designed for quick and secure connections. It accommodates 19 contacts with crimp socket contact type. The connector is constructed from aluminum alloy or stainless steel, ensuring durability in various applications. It is suitable for general-purpose connections but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The connector supports a wide operating temperature range from -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. With a lightweight design and a mating cycle durability of 1,000 cycles, this connector is well-suited for applications requiring frequent disconnection.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut from the Amphenol Aerospace 2M Series features a bayonet coupling style, designed for quick and secure connections. It accommodates 19 contacts with crimp socket contact type. The connector is constructed from aluminum alloy or stainless steel, ensuring durability in various applications. It is suitable for general-purpose connections but is not rated for immersion, making it ideal for environments where exposure to the elements is limited. The connector supports a wide operating temperature range from -65°C to +150°C and offers a minimum insulation resistance of 5,000 megaohms. With a lightweight design and a mating cycle durability of 1,000 cycles, this connector is well-suited for applications requiring frequent disconnection.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut; Product Range Amphenol Aerospace - 27X3720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut; Product Range Amphenol Aerospace
27X3720
Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut; Product Range Amphenol Aerospace 27X3720
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3720
Product Name Circular Connector, Receptacle, 9-19, 9 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details