The Amphenol Aerospace 2M803 Circular Connector is a flange mount receptacle designed for applications requiring a lightweight and compact solution. It features a 10-position configuration with crimp socket contacts and utilizes a 1/4 turn bayonet coupling mechanism for quick and secure mating. The connector is rated for a minimum of 1,000 mating cycles and operates effectively within a temperature range of -65°C to +150°C. Constructed from aluminum alloy or stainless steel, the 2M803 connector is designed for general-purpose connections and is not rated for immersion, making it suitable for environments where exposure to the elements is limited. The materials used include gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators, ensuring durability and reliability in various applications. This connector is RoHS compliant and offers a variety of configurations and accessories, making it adaptable for different project requirements.
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X2918 |
| Product Name | Circular Connector, Receptacle, 10-26, 10 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |