Amphenol Aerospace Corporation Circular Connector, Receptacle, 5-3, 5 Position, In Line; Product Range Amphenol Aerospace 2M803-003-01M5-3PX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5-3, 5 Position, In Line; Product Range Amphenol Aerospace - 42X4998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5-3, 5 Position, In Line; Product Range Amphenol Aerospace
42X4998
Circular Connector, Receptacle, 5-3, 5 Position, In Line; Product Range Amphenol Aerospace 42X4998
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 5 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42X4998
Product Name Circular Connector, Receptacle, 5-3, 5 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details