Amphenol Aerospace Corporation Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 2M803-002-06ZNU14-5PY

Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace - 41X5071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
41X5071
Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace 41X5071
CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-5, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41X5071
Product Name Circular Connector, Plug, 14-5, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details