Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02ZNU10-26PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace - 17X0038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace
17X0038
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace 17X0038
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X0038
Product Name Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details