Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 6 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02ZNU10-201PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 6 Position, Flange; Product Range Amphenol Aerospace - 17X0032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 6 Position, Flange; Product Range Amphenol Aerospace
17X0032
Circular Connector, Receptacle, 10-201, 6 Position, Flange; Product Range Amphenol Aerospace 17X0032
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X0032
Product Name Circular Connector, Receptacle, 10-201, 6 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details