The Circular Connector, Receptacle, 16-55, 55 Position, Flange, part number 96W5833, is part of the Amphenol Aerospace 2M Series. This connector features a wall mount receptacle style with 55 contacts designed for crimp pin connections. It utilizes a threaded coupling style for secure mating. The connector is constructed from aluminum alloy or stainless steel, ensuring durability in various applications. It is rated for an operating temperature range of -65°C to +150°C and offers environmental resistance with an IP67 rating when mated or with a protection cap. This product is suitable for applications requiring reliable connectivity in challenging environments.
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96W5833 |
| Product Name | Circular Connector, Receptacle, 16-55, 55 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |