Amphenol Aerospace Corporation Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace 2M801-010-02M8-2SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace - 70W1376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace
70W1376
Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace 70W1376
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W1376
Product Name Circular Connector, Receptacle, 2 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details