Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace 2M801-010-01NF6-4PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace - 12X7609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace
12X7609
Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace 12X7609
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7609
Product Name Circular Connector, Receptacle, 6-4, 4 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1560 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers