Amphenol Aerospace Corporation Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07ZNU5-3PA

Description
M801 3C 3#23 PIN RECP OM
Request a Quote Datasheet
Description
M801 3C 3#23 PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-07ZNU5-3PA - PEI-Genesis
Philadelphia, PA, United States
M801 3C 3#23 PIN RECP OM

M801 3C 3#23 PIN RECP OM

Buy Now
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace - 96W5775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace
96W5775
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace 96W5775
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-07ZNU5-3PA 96W5775
Product Name Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0225 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details