The Circular Connector, Receptacle, 13-201, 12 Position, Jam Nut from the Amphenol Aerospace 2M Series is designed for applications requiring a reliable connection in compact spaces. This connector features a jam nut style for secure mounting and is suitable for crimp pin contacts. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a silicone rubber gasket for environmental sealing. The connector is rated for up to 500 mating cycles and offers an operating temperature range of -65°C to +150°C. It meets IP67 standards when mated or with a protection cap, ensuring resistance to dust and water ingress. This product is ideal for engineers looking to maintain compatibility with existing systems while benefiting from a robust and lightweight design.
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85W8289 |
| Product Name | Circular Connector, Receptacle, 13-201, 12 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |