Amphenol Aerospace Corporation Circular Conn, Rcpt, 16-5, 5Pos, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07MT16-5SA

Description
CIRCULAR CONN, RCPT, 16-5, 5POS, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 16-5, 5POS, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16-5, 5Pos, Jam Nut; Product Range Amphenol Aerospace - 85W8253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-5, 5Pos, Jam Nut; Product Range Amphenol Aerospace
85W8253
Circular Conn, Rcpt, 16-5, 5Pos, Jam Nut; Product Range Amphenol Aerospace 85W8253
CIRCULAR CONN, RCPT, 16-5, 5POS, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16-5, 5POS, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:16-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W8253
Product Name Circular Conn, Rcpt, 16-5, 5Pos, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details