Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M16-12SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace - 85W8273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace
85W8273
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace 85W8273
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W8273
Product Name Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details