Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M13-220PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace
12X6579
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace 12X6579
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6579
Product Name Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Barrier Blocks - 1920-1883-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers