Amphenol Aerospace Corporation Circular Connector Assemblies 2M801-009-02M9-19SA

Description
M801 19C 19#23 SKT RECP OM
Request a Quote Datasheet
Description
M801 19C 19#23 SKT RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-02M9-19SA - PEI-Genesis
Philadelphia, PA, United States
M801 19C 19#23 SKT RECP OM

M801 19C 19#23 SKT RECP OM

Buy Now
Circular Connector Assemblies - 1178-2M801-009-02M9-19SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-2M801-009-02M9-19SA-ND
Circular Connector Assemblies 1178-2M801-009-02M9-19SA-ND
RECEPTACLE

RECEPTACLE

Buy Now Datasheet
Circular Connector, Receptacle, 9-19, 19 Position, Flange; Product Range Amphenol Aerospace - 65W0938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 19 Position, Flange; Product Range Amphenol Aerospace
65W0938
Circular Connector, Receptacle, 9-19, 19 Position, Flange; Product Range Amphenol Aerospace 65W0938
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-02M9-19SA 1178-2M801-009-02M9-19SA-ND 65W0938
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 9-19, 19 Position, Flange; Product Range Amphenol Aerospace
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers