Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace 2M801-009-02M6-7PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace - 12X5767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace
12X5767
Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace 12X5767
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5767
Product Name Circular Connector, Receptacle, 6-7, 7 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details