Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 19 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01MT9-19PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 19 Position, In Line; Product Range Amphenol Aerospace - 12X4843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 19 Position, In Line; Product Range Amphenol Aerospace
12X4843
Circular Connector, Receptacle, 9-19, 19 Position, In Line; Product Range Amphenol Aerospace 12X4843
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4843
Product Name Circular Connector, Receptacle, 9-19, 19 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Standard Circular Connectors - 1-1437719-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
7 suppliers