Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 7 Position, In Line; Product Range Amphenol Aerospace 2M801-009-01M6-6SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6-6, 7 Position, In Line, part number 12X5346, is part of the Amphenol Aerospace 2M Series. This connector features a threaded coupling style and is designed for cable mount applications. It accommodates six crimp socket contacts and is RoHS compliant. The connector is built to meet or exceed environmental and performance requirements outlined in MIL-DTL-38999, ensuring durability and reliability in demanding conditions. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This product is suitable for applications requiring robust connectivity and environmental resistance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 6-6, 7 Position, In Line, part number 12X5346, is part of the Amphenol Aerospace 2M Series. This connector features a threaded coupling style and is designed for cable mount applications. It accommodates six crimp socket contacts and is RoHS compliant. The connector is built to meet or exceed environmental and performance requirements outlined in MIL-DTL-38999, ensuring durability and reliability in demanding conditions. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This product is suitable for applications requiring robust connectivity and environmental resistance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 7 Position, In Line; Product Range Amphenol Aerospace - 12X5346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 7 Position, In Line; Product Range Amphenol Aerospace
12X5346
Circular Connector, Receptacle, 6-6, 7 Position, In Line; Product Range Amphenol Aerospace 12X5346
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 7 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X5346
Product Name Circular Connector, Receptacle, 6-6, 7 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115759 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details