The Circular Connector, Receptacle, 13-220, 20 Position, In Line, part of the Amphenol Aerospace 2M Series, features a robust design suitable for various applications. It is constructed with aluminum alloy or stainless steel shells and utilizes crimp socket contacts. The connector is rated for up to 500 mating cycles and offers an insulation resistance of 5,000 megaohms minimum. It operates effectively within a temperature range of -65°C to +150°C and provides IP67 environmental resistance when mated or with a protection cap. The connector is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a reliable and durable connector for their projects.
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85W8205 |
| Product Name | Circular Connector, Receptacle, 13-220, 20 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |