Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26MT8-13SD

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 12X4452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
12X4452
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 12X4452
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X4452
Product Name Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details