Amphenol Aerospace Corporation Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-008-26M8-2PF

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace - 27X2220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace
27X2220
Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace 27X2220
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:8-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2220
Product Name Circular Connector, Plug, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511120/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details